NEN-EN-IEC 61010-2-091

Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-091: Particular requirements for cabinet x-ray systems

inactive
Organization: NEN
Publication Date: 1 August 2012
Status: inactive
Page Count: 26
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

This part of IEC 61010 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of existing architectural structures except the floor on which it may be placed, is intended to contain at least that portion of a material being irradiated, provide radiation attenuation, and exclude personnel from the interior during generation of X-radiation. These CABINET X-RAY SYSTEMS are used in industrial, commercial, and public environments, for example, to inspect materials, to analyze materials, and to screen baggage.

Document History

Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-091: Particular requirements for cabinet X-ray systems
Equipment included in scope This part of IEC 61010 specifies particular safety requirements for cabinet X-ray systems, which fall under any of categories a), b) or c) below. Equipment covered by...
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-091: Particular requirements for cabinet X-ray systems
A description is not available for this item.
January 1, 2013
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-091: Particular requirements for cabinet x-ray systems
A description is not available for this item.
NEN-EN-IEC 61010-2-091
August 1, 2012
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-091: Particular requirements for cabinet x-ray systems
This part of IEC 61010 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently...

References

Advertisement