NEN-EN-IEC 61857-21

Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose model - Wire-wound applications

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 46
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound EIS where specific electrotechnical products are not available or required.

Document History

August 1, 2009
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS)...
NEN-EN-IEC 61857-21
December 1, 2004
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose model - Wire-wound applications
This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound EIS where specific electrotechnical...
April 1, 1999
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose model - Wire-wound applications
This general purpose model (GPM) can be used for the evaluation of wire-wound EIS where specific electrotechnical products are not available or required.

References

Advertisement