NEN-EN-ISO 10156

Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 42
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gases for industrial application): 71.100.20
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN-ISO 10156 specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric conditions. This document is intended to be used for the classification of gases and gas mixtures including the selection of gas cylinder valve outlets. This document does not cover the safe preparation of these mixtures under pressure and at temperatures other than ambient.

Document History

NEN-EN-ISO 10156
September 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
NEN-EN-ISO 10156 specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric...
September 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
A description is not available for this item.
April 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
September 1, 2008
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
Advertisement