NEN-EN-ISO 10156/C1
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Gases for industrial application): | 71.100.20 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
September 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
NEN-EN-ISO 10156 specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric...
NEN-EN-ISO 10156/C1
September 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
A description is not available for this item.
April 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
September 1, 2008
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...