NEN-EN-ISO 11272
Soil quality - Determination of dry bulk density
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Physical properties of soils): | 13.080.20 |
scope:
NEN-EN-ISO 11272 describes three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil sample, the volume of which is either known (core method, see 4.1) or has to be determined (excavation method, see 4.2, and clod method, see 4.3).
Document History
April 1, 2017
Soil quality - Determination of dry bulk density
NEN-EN-ISO 11272 specifies three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil...
NEN-EN-ISO 11272
April 1, 2014
Soil quality - Determination of dry bulk density
NEN-EN-ISO 11272 describes three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil...