NEN-EN-ISO 11272
Soil quality - Determination of dry bulk density
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Physical properties of soils): | 13.080.20 |
scope:
NEN-EN-ISO 11272 specifies three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil sample, the volume of which is either known [core method (see 4.1)] or determined [excavation method (see 4.2) and clod method.
Document History
NEN-EN-ISO 11272
April 1, 2017
Soil quality - Determination of dry bulk density
NEN-EN-ISO 11272 specifies three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil...
April 1, 2014
Soil quality - Determination of dry bulk density
NEN-EN-ISO 11272 describes three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil...