NEN-EN-ISO 13935-1
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
scope:
Specifies a procedure to determine the seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part specifies the method known as the strip test. The method is mainly applicable to woven textile fabrics. It can be applicable to fabrics produced by other techniques.
Document History
April 1, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method
NEN-EN-ISO 13935-1 specifies a procedure to determine the seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part of ISO 13935 specifies the method known as...
NEN-EN-ISO 13935-1
March 1, 1999
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method
Specifies a procedure to determine the seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part specifies the method known as the strip test. The method is...