NEN-EN-ISO 3175-1

Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 1: Assessment of performance after cleaning and finishing

inactive
Organization: NEN
Publication Date: 1 March 2010
Status: inactive
ICS Code (Textiles in general): 59.080.01
ICS Code (Textile fabrics): 59.080.30
scope:

This part of ISO 3175 specifies a method for assessing textile articles which have been tested according to ISO 3175-2. Fabric and garment properties, which can change on drycleaning and finishing, are identified and methods for assessing change using existing International Standards are given as appropriate. Other properties which are also important, but for which there are no International Standards providing methods of assessment, are indicated in Annex A, together with advice on how to proceed on their assessment.

Document History

January 1, 2018
Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 1: Assessment of performance after cleaning and finishing
NEN-EN-ISO 3175-1 specifies a method for assessing textile articles which have been tested according to ISO 3175-2 to ISO 3175-4. Fabric and garment properties, which can change on drycleaning or...
NEN-EN-ISO 3175-1
March 1, 2010
Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 1: Assessment of performance after cleaning and finishing
This part of ISO 3175 specifies a method for assessing textile articles which have been tested according to ISO 3175-2. Fabric and garment properties, which can change on drycleaning and finishing,...
September 1, 1998
Textiles - Dry-cleaning and finishing - Part 1: Method for assessing the cleanability of textiles and garments
Describes drycleaning test methods using a commercial drycleaning machine. Fabric and garnment properties which may change on drycleaning and finishing are identified and methods for assessing change...
February 1, 1997
Textiles - Dry-cleaning and finishing - Part 1: Method for assessing the cleanability of textiles
Describes drycleaning test methods using a commercial drycleaning machine. Fabric and garnment properties which may change on drycleaning and finishing are identified and methods for assessing change...
Advertisement