NEN-EN-ISO 3175-1

Textiles - Dry-cleaning and finishing - Part 1: Method for assessing the cleanability of textiles and garments

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 18
ICS Code (Textiles in general): 59.080.01
scope:

Describes drycleaning test methods using a commercial drycleaning machine. Fabric and garnment properties which may change on drycleaning and finishing are identified and methods for assessing change using existing International Standards are given as appropriate. Other properties which are also important, but for which no International Standard methods of assessment are available are also indicated, in annex A, together with advice on how to proceed on their assessment, and it is recommended that comments on these should be included in the test report.

Document History

January 1, 2018
Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 1: Assessment of performance after cleaning and finishing
NEN-EN-ISO 3175-1 specifies a method for assessing textile articles which have been tested according to ISO 3175-2 to ISO 3175-4. Fabric and garment properties, which can change on drycleaning or...
March 1, 2010
Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 1: Assessment of performance after cleaning and finishing
This part of ISO 3175 specifies a method for assessing textile articles which have been tested according to ISO 3175-2. Fabric and garment properties, which can change on drycleaning and finishing,...
NEN-EN-ISO 3175-1
September 1, 1998
Textiles - Dry-cleaning and finishing - Part 1: Method for assessing the cleanability of textiles and garments
Describes drycleaning test methods using a commercial drycleaning machine. Fabric and garnment properties which may change on drycleaning and finishing are identified and methods for assessing change...
February 1, 1997
Textiles - Dry-cleaning and finishing - Part 1: Method for assessing the cleanability of textiles
Describes drycleaning test methods using a commercial drycleaning machine. Fabric and garnment properties which may change on drycleaning and finishing are identified and methods for assessing change...
Advertisement