NEN-EN-ISO 4017
Hexagon head screws - Product grades A and B
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lenghts up to and including 10 d or 150 mm, whichever is shorter, and product B for threads over M24 or nominal lengths over 10 d or 150 mm, whichever is shorter.
Document History
August 1, 2022
Fasteners - Hexagon head screws - Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B.
If in certain cases...
March 1, 2015
Fasteners - Hexagon head screws - Product grades A and B
NEN-EN-ISO 4017 specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including...
April 1, 2011
Hexagon head screws - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
NEN-EN-ISO 4017
December 1, 2000
Hexagon head screws - Product grades A and B
Specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lenghts up to and including 10 d or 150 mm,...