NEN-EN-ISO 4032

Hexagon regular nuts (style 1) - Product grades A and B

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 22
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon regular nuts (style 1), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and product grade B for threads D > M16. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

Document History

NEN-EN-ISO 4032
January 1, 2013
Hexagon regular nuts (style 1) - Product grades A and B
This International Standard specifies the characteristics of hexagon regular nuts (style 1), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and product grade...
December 1, 2000
Hexagon nuts, style 1 - Product grades A and B
Specifies the characteristics of hexagon nuts, style 1, with threads from M1.6 up to including M64, with product grade A for threads d≤M16 and product grade B for threads d>M16.

References

Advertisement