NEN-HD-IEC 60269-3

Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
Page Count: 326
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

The following additional requirements apply to "gG" fuses for use by unskilled persons for domestic and similar applications with rated currents up to and including 100 A and rated voltages of up to and including 500 V a.c. and 500 V d.c. The following characteristics of the fuses are specified in addition to IEC 60269-1: rated voltage; rated power dissipation of the fuse-link and rated acceptable power dissipation of a fuseholder; time-current characteristic; gates, I2t characteristics and conventional times and currents; rated breaking capacity; marking on the fuse; standard conditions for construction; tests.

Document History

December 1, 2022
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
May 1, 2013
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
October 1, 2010
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
Fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements laid down in the relevant fuse systems. This standard is...
NEN-HD-IEC 60269-3
June 1, 2007
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
The following additional requirements apply to "gG" fuses for use by unskilled persons for domestic and similar applications with rated currents up to and including 100 A and rated voltages of up to...
Advertisement