NEN-HD-IEC 60269-3

Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F

active
Organization: NEN
Publication Date: 1 October 2010
Status: active
Page Count: 162
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements laid down in the relevant fuse systems. This standard is divided into six fuse systems, each dealing with a specific example of standardized fuses for use by unskilled persons: • Fuse system A: D type fuse system • Fuse system B: Cylindrical fuses (NF cylindrical fuse system) • Fuse system C: Cylindrical fuses (BS cylindrical fuse system) • Fuse system D: Cylindrical fuses (Italian cylindrical fuse system) • Fuse system E: Pin-type fuses • Fuse system F: Cylindrical fuse-links for use in plugs (BS plugtop fuse system)

Document History

December 1, 2022
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
May 1, 2013
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
NEN-HD-IEC 60269-3
October 1, 2010
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
Fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements laid down in the relevant fuse systems. This standard is...
June 1, 2007
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
The following additional requirements apply to "gG" fuses for use by unskilled persons for domestic and similar applications with rated currents up to and including 100 A and rated voltages of up to...
Advertisement