NEN-HD 631-2

Electrical cables - Acessories - Material characterisation - Part 2: Fingerprinting and type tests for heat shrinkable components for low voltage applications

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This Harmonisation Document specifies the test methods and requirements for a) fingerprinting (as defined in 3.7), b) type testing (as defined in 3.8). of heat shrinkable components intended to be used for electrical insulation or electrical insulation and mechanical protection in cable accessories for low voltage, as defined in EN 50393. Fingerprinting and type testing of materials do not have a mandatory link to type testing of accessories. They shall be regarded as stand-alone tests, but can be carried out in combination with the accessory type tests.

Document History

NEN-HD 631-2
January 1, 2008
Electrical cables - Acessories - Material characterisation - Part 2: Fingerprinting and type tests for heat shrinkable components for low voltage applications
This Harmonisation Document specifies the test methods and requirements for a) fingerprinting (as defined in 3.7), b) type testing (as defined in 3.8). of heat shrinkable components intended to be...

References

Advertisement