NEN-EN 50655-2

Electric cables - Accessories - Material characterization - Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

NEN-EN 50622-2 specifies the methods and requirements for fingerprinting (as defined in 3.13) of heat shrinkable components intended to be used for electrical insulation and/or electrical insulation and mechanical protection in cable accessories for low and medium voltage, as defined in EN 50393, HD 629.1 and HD 629.2. Fingerprinting of materials does not have a mandatory link to type testing of accessories. It is regarded as a stand-alone test, but it may be carried out in combination with accessory type tests.

Document History

NEN-EN 50655-2
January 1, 2018
Electric cables - Accessories - Material characterization - Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV
NEN-EN 50622-2 specifies the methods and requirements for fingerprinting (as defined in 3.13) of heat shrinkable components intended to be used for electrical insulation and/or electrical insulation...
June 1, 2015
Electric cables - Accessories - Material characterization - Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV
This European Standard specifies the methods and requirements for fingerprinting (as defined in 3.13) of heat shrinkable components intended to be used for electrical insulation or electrical...

References

Advertisement