NEN-EN 50655-2

Electric cables - Accessories - Material characterization - Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This European Standard specifies the methods and requirements for fingerprinting (as defined in 3.13) of heat shrinkable components intended to be used for electrical insulation or electrical insulation and mechanical protection in cable accessories for low and medium voltage, as defined in EN 50393, HD 629.1 and HD 629.2. Fingerprinting of materials does not have a mandatory link to type testing of accessories. It is regarded as a stand-alone test, but it may be carried out in combination with accessory type tests.

Document History

January 1, 2018
Electric cables - Accessories - Material characterization - Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV
NEN-EN 50622-2 specifies the methods and requirements for fingerprinting (as defined in 3.13) of heat shrinkable components intended to be used for electrical insulation and/or electrical insulation...
NEN-EN 50655-2
June 1, 2015
Electric cables - Accessories - Material characterization - Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV
This European Standard specifies the methods and requirements for fingerprinting (as defined in 3.13) of heat shrinkable components intended to be used for electrical insulation or electrical...
Advertisement