NEN-ISO 16630
Metallic materials - Sheet and strip - Hole expanding test
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This International Standard describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90 mm.
Document History
October 1, 2017
Metallic materials - Sheet and strip - Hole expanding test
NEN-ISO 16630 describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90 mm.
NEN-ISO 16630
July 1, 2009
Metallic materials - Sheet and strip - Hole expanding test
This International Standard describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90 mm.