NEN-ISO 16630

Metallic materials - Sheet and strip - Hole expanding test

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 18
ICS Code (Mechanical testing of metals): 77.040.10
scope:

NEN-ISO 16630 describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90 mm.

Document History

NEN-ISO 16630
October 1, 2017
Metallic materials - Sheet and strip - Hole expanding test
NEN-ISO 16630 describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90 mm.
July 1, 2009
Metallic materials - Sheet and strip - Hole expanding test
This International Standard describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90 mm.

References

Advertisement