SNV - SN EN 13599

Copper and copper alloys - Copper plate, sheet and strip for electrical purposes

inactive
Organization: SNV
Publication Date: 1 March 2002
Status: inactive
Page Count: 22
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purposes with thicknesses from 0,05 mm up to and including 25 mm and widths from 10 mm up to and including 1 250 mm.

The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.

Document History

April 1, 2014
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical...
SN EN 13599
March 1, 2002
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical...

References

Advertisement