SNV - SN EN 13599

Copper and copper alloys - Copper plate, sheet and strip for electrical purposes

active, Most Current
Organization: SNV
Publication Date: 1 April 2014
Status: active
Page Count: 23
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purposes with thicknesses from 0,05 mm up to and including 25 mm and widths from 10 mm up to and including 1 250 mm.

The sampling procedures and the methods of test for verification of conformity to the requirements of this European Standard are also specified.

Document History

SN EN 13599
April 1, 2014
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical...
March 1, 2002
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical...

References

Advertisement