NEN-ISO 22288

Leather - Physical and mechanical tests - Determination of flex resistance by the vamp flex method

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 13
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.

Document History

NEN-ISO 22288
September 1, 2006
Leather - Physical and mechanical tests - Determination of flex resistance by the vamp flex method
This International Standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in...

References

Advertisement