NEN-EN-ISO 22288
Leather - Physical and mechanical tests - Determination of flex resistance by the vamp flex method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.
Document History
NEN-EN-ISO 22288
February 1, 2009
Leather - Physical and mechanical tests - Determination of flex resistance by the vamp flex method
This International Standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in...