NEN-EN-ISO 5402-2

Leather - Determination of flex resistance - Part 2: Vamp flex method

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 19
ICS Code (Leather and furs): 59.140.30
scope:

NEN-EN-ISO 5402-2 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.

Document History

NEN-EN-ISO 5402-2
October 1, 2015
Leather - Determination of flex resistance - Part 2: Vamp flex method
NEN-EN-ISO 5402-2 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.

References

Advertisement