NEN-ISO 286-1

ISO system of limits and fits - Part 1: Bases of tolerances, limit deviations and fits

inactive
Organization: NEN
Publication Date: 1 September 1989
Status: inactive
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This part of ISO 286 gives the bases of the ISO system of limits and fits together with the calculated values of the standard tolerances and fundamental deviations. These values shall be taken as authoritative for the application of the system. This part of ISO 286 also gives terms and definitions together with associated symbols. The ISO system of limits and fits provides a system of tolerances and deviations suitable for plain workpieces. For simplicity and also because of the importance of cylindrical workpieces of circular section, only these are referred to explicitly. It should be clearly understood, however, that the tolerances and deviations given in this International Standard equally apply to workpieces of other than circular section.

Document History

March 1, 1994
ISO system of limits and fits - Part 1: Bases of tolerances, limit deviations and fits
A description is not available for this item.
NEN-ISO 286-1
September 1, 1989
ISO system of limits and fits - Part 1: Bases of tolerances, limit deviations and fits
This part of ISO 286 gives the bases of the ISO system of limits and fits together with the calculated values of the standard tolerances and fundamental deviations. These values shall be taken as...

References

Advertisement