NEN-ISO 8013
Rubber, vulcanized - Determination of creep in compression or shear
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a method for the determination of creep in rubber continuously subjected to compressive or to shear forces. The standard cannot be used for intermittent deformation of rubber.
Document History
October 1, 2012
Rubber, vulcanized - Determination of creep in compression or shear
This International Standard specifies a method for the determination of creep in vulcanized rubber continuously subjected to compressive or to shear forces. The standard cannot be used for...
NEN-ISO 8013
October 1, 2006
Rubber, vulcanized - Determination of creep in compression or shear
This International Standard specifies a method for the determination of creep in rubber continuously subjected to compressive or to shear forces. The standard cannot be used for intermittent...