NEN-ISO 8013
Rubber, vulcanized - Determination of creep in compression or shear
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a method for the determination of creep in vulcanized rubber continuously subjected to compressive or to shear forces. The standard cannot be used for intermittent deformation of rubber.
Document History
NEN-ISO 8013
October 1, 2012
Rubber, vulcanized - Determination of creep in compression or shear
This International Standard specifies a method for the determination of creep in vulcanized rubber continuously subjected to compressive or to shear forces. The standard cannot be used for...
October 1, 2006
Rubber, vulcanized - Determination of creep in compression or shear
This International Standard specifies a method for the determination of creep in rubber continuously subjected to compressive or to shear forces. The standard cannot be used for intermittent...