NEN-ISO 8516

Textile glass - Textured yarns - Basis for a specification

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 12
ICS Code (Textile glass materials): 59.100.10
scope:

This International Standard provides a basis for a specification applicable to textured yarns made from single or folded yarns of textile glass. Textured glass yarns can be produced by several types of process. They can be made starting either from a single strand or from two or more strands in which one or more have been "opened" to give the "bulky" aspect of textured yarn. Textured glass yarn is used in various applications, for example insulation, filtration, the manufacture of decorative textiles, the reinforcement of plastics and the manufacture of packing materials.

Document History

NEN-ISO 8516
March 1, 2011
Textile glass - Textured yarns - Basis for a specification
This International Standard provides a basis for a specification applicable to textured yarns made from single or folded yarns of textile glass. Textured glass yarns can be produced by several types...
February 1, 1990
Textile glass - Textured yarns - Basis for a specification
This International Standard provides a basis of specification applicable to textured yarns made from textile glass. Textured glass yarn is a textile glass continuous filament yarn (single or folded)...
Advertisement