NEN-ISO 8516

Textile glass - Textured yarns - Basis for a specification

inactive
Organization: NEN
Publication Date: 1 February 1990
Status: inactive
Page Count: 18
ICS Code (Textile glass materials): 59.100.10
scope:

This International Standard provides a basis of specification applicable to textured yarns made from textile glass. Textured glass yarn is a textile glass continuous filament yarn (single or folded) in which the filaments have been deliberately and permanently separated to increase the bulk of the yarn (see ISO 6355). Textured glass is used in various applications, for example insulation, filtration, decorative textiles, reinforcement of plastics, fabrication of packings.

Document History

March 1, 2011
Textile glass - Textured yarns - Basis for a specification
This International Standard provides a basis for a specification applicable to textured yarns made from single or folded yarns of textile glass. Textured glass yarns can be produced by several types...
NEN-ISO 8516
February 1, 1990
Textile glass - Textured yarns - Basis for a specification
This International Standard provides a basis of specification applicable to textured yarns made from textile glass. Textured glass yarn is a textile glass continuous filament yarn (single or folded)...
Advertisement