NEN-ISO/IEC 18045
Information technology - Security techniques - Methodology for IT security evaluation
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 288 |
| ICS Code (IT Security): | 35.030 |
scope:
This International Standard is a companion document to ISO/IEC 15408, Information technology - Security techniques - Evaluation criteria for IT security. This International Standard describes the minimum actions to be performed by an evaluator in order to conduct an ISO/IEC 15408 evaluation, using the criteria and evaluation evidence defined in ISO/IEC 15408.
Document History
June 1, 2011
Information technology - Security techniques - Methodology for IT security evaluation
ISO/IEC 18045 is a companion document to the “Evaluation criteria for IT security”, ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an evaluator in order to...
June 1, 2011
Information technology - Security techniques - Methodology for IT security evaluation
ISO/IEC 18045 is a companion document to the “Evaluation criteria for IT security”, ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an evaluator in order to...
September 1, 2008
Information technology - Security techniques - Methodology for IT security evaluation
This International Standard is a companion document to the evaluation criteria for IT security defined in ISO/IEC 15408. It defines the minimum actions to be performed by an evaluator in order to...
NEN-ISO/IEC 18045
October 1, 2005
Information technology - Security techniques - Methodology for IT security evaluation
This International Standard is a companion document to ISO/IEC 15408, Information technology - Security techniques - Evaluation criteria for IT security. This International Standard describes the...