NEN-ISO/IEC 18045

Information technology - Security techniques - Methodology for IT security evaluation

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 304
ICS Code (Information coding): 35.040
scope:

ISO/IEC 18045 is a companion document to the "Evaluation criteria for IT security", ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an evaluator in order to conduct an ISO/IEC 15408 evaluation, using the criteria and evaluation evidence defined in ISO/IEC 15408. This International Standard does not define evaluator actions for certain high assurance ISO/IEC 15408 components, where there is as yet no generally agreed guidance.

Document History

NEN-ISO/IEC 18045
June 1, 2011
Information technology - Security techniques - Methodology for IT security evaluation
ISO/IEC 18045 is a companion document to the “Evaluation criteria for IT security”, ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an evaluator in order to...
June 1, 2011
Information technology - Security techniques - Methodology for IT security evaluation
ISO/IEC 18045 is a companion document to the “Evaluation criteria for IT security”, ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an evaluator in order to...
September 1, 2008
Information technology - Security techniques - Methodology for IT security evaluation
This International Standard is a companion document to the evaluation criteria for IT security defined in ISO/IEC 15408. It defines the minimum actions to be performed by an evaluator in order to...
October 1, 2005
Information technology - Security techniques - Methodology for IT security evaluation
This International Standard is a companion document to ISO/IEC 15408, Information technology - Security techniques - Evaluation criteria for IT security. This International Standard describes the...

References

Advertisement