BSI - BS EN 60156

Insulating Liquids - Determination of the Breakdown Voltage at Power Frequency - Test Method

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 April 1996
Status: active
Page Count: 16
ICS Code (Insulating fluids in general): 29.040.01
scope:

The test method applies to all types of insulating liquids of nominal viscosity up to 350 mm2s-1 at 40°C. It is appropriate both for acceptance testing on unused liquids at the time of their delivery and for establishing the condition of samples taken in monitoring and maintenance of equipment.

Document History

December 16, 2022
Draft BS IEC 60156 Insulating liquids - Determination of the breakdown voltage at power frequency - Test method
A description is not available for this item.
BS EN 60156
April 15, 1996
Insulating Liquids - Determination of the Breakdown Voltage at Power Frequency - Test Method
The test method applies to all types of insulating liquids of nominal viscosity up to 350 mm2s-1 at 40°C. It is appropriate both for acceptance testing on unused liquids at the time of their delivery...

References

Advertisement