BSI - 22/30409214 DC

Draft BS IEC 60156 Insulating liquids - Determination of the breakdown voltage at power frequency - Test method

pending
Organization: BSI
Publication Date: 16 December 2022
Status: pending
Page Count: 19
ICS Code (Insulating fluids): 29.040
ICS Code (Insulating fluids in general): 29.040.01

Document History

22/30409214 DC
December 16, 2022
Draft BS IEC 60156 Insulating liquids - Determination of the breakdown voltage at power frequency - Test method
A description is not available for this item.
April 15, 1996
Insulating Liquids - Determination of the Breakdown Voltage at Power Frequency - Test Method
The test method applies to all types of insulating liquids of nominal viscosity up to 350 mm2s-1 at 40°C. It is appropriate both for acceptance testing on unused liquids at the time of their delivery...

References

Advertisement