NEN - NPR-ISO/TR 16570

Geometrical Product Specifications (GPS) - Linear and angular dimensioning and tolerancing: +/- limit specifications - Step dimensions, distances, angular sizes and radii

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 21
ICS Code (Limits and fits): 17.040.10
scope:

This Technical Report describes the ± limit specification of step dimensions, distances, angular sizes and radii when the function relates to two features only. The interpretation of ± limit specifications in accordance with this Technical Report is only applicable to a drawing when "ISO/TR 16570" is referred to on the drawing.

Document History

NPR-ISO/TR 16570
October 1, 2004
Geometrical Product Specifications (GPS) - Linear and angular dimensioning and tolerancing: +/- limit specifications - Step dimensions, distances, angular sizes and radii
This Technical Report describes the ± limit specification of step dimensions, distances, angular sizes and radii when the function relates to two features only. The interpretation of ± limit...
October 1, 2004
Geometrical Product Specifications (GPS) - Linear and angular dimensioning and tolerancing: +/- limit specifications - Step dimensions, distances, angular sizes and radii
This Technical Report describes the ± limit specification of step dimensions, distances, angular sizes and radii when the function relates to two features only. The interpretation of ± limit...
Advertisement