NEN - NPR-ISO/TR 16570
Geometrical Product Specifications (GPS) - Linear and angular dimensioning and tolerancing: +/- limit specifications - Step dimensions, distances, angular sizes and radii
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This Technical Report describes the ± limit specification of step dimensions, distances, angular sizes and radii when the function relates to two features only. The interpretation of ± limit specifications in accordance with this Technical Report is only applicable to a drawing when "ISO/TR 16570" is referred to on the drawing.
Document History
October 1, 2004
Geometrical Product Specifications (GPS) - Linear and angular dimensioning and tolerancing: +/- limit specifications - Step dimensions, distances, angular sizes and radii
This Technical Report describes the ± limit specification of step dimensions, distances, angular sizes and radii when the function relates to two features only. The interpretation of ± limit...
NPR-ISO/TR 16570
October 1, 2004
Geometrical Product Specifications (GPS) - Linear and angular dimensioning and tolerancing: +/- limit specifications - Step dimensions, distances, angular sizes and radii
This Technical Report describes the ± limit specification of step dimensions, distances, angular sizes and radii when the function relates to two features only. The interpretation of ± limit...