NEN 10695-2-4/1
Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: kW nominal pre-mixed test flame and guidance
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This section of IEC 695-2 gives the detailed requirements for the production of the 1 kW nominal, propane based pre-mixed type test flame. The appropriate overall flame height is 175 mm. This section hould be used in conjunction with IEC 695-2-4/0 and the other guidance publications in IEC 695.
Document History
July 1, 1996
Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: 1kW nominal pre-mixed test flame and guidance
A description is not available for this item.
NEN 10695-2-4/1
January 1, 1994
Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: kW nominal pre-mixed test flame and guidance
This section of IEC 695-2 gives the detailed requirements for the production of the 1 kW nominal, propane based pre-mixed type test flame. The appropriate overall flame height is 175 mm. This section...