NEN 10695-2-4/1/A1

Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: 1kW nominal pre-mixed test flame and guidance

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 8
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40

Document History

NEN 10695-2-4/1/A1
July 1, 1996
Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: 1kW nominal pre-mixed test flame and guidance
A description is not available for this item.
January 1, 1994
Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: kW nominal pre-mixed test flame and guidance
This section of IEC 695-2 gives the detailed requirements for the production of the 1 kW nominal, propane based pre-mixed type test flame. The appropriate overall flame height is 175 mm. This section...
Advertisement