NEN 2757-1

Determination methods of the suitability of systems for smoke exhaust in building related combustion installations - Part 1: Installations with a gross heat input below or equal to 130 kW

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 63
ICS Code (Chimneys, shafts, ducts): 91.060.40
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This standard gives methods to determine which devices the capacity of the smoke outlet is suitable; the suitability of the capacity of the smoke outlet of a certain device on a certain position.

Document History

November 1, 2019
Determination methods of the suitability of systems for flue gas discharge in building related combustion installations - Part 1: Installations with a gross heat input below or equal to 130 kW
A description is not available for this item.
NEN 2757-1
December 1, 2011
Determination methods of the suitability of systems for smoke exhaust in building related combustion installations - Part 1: Installations with a gross heat input below or equal to 130 kW
This standard gives methods to determine which devices the capacity of the smoke outlet is suitable; the suitability of the capacity of the smoke outlet of a certain device on a certain position.

References

Advertisement