NEN 2757-1
Determination methods of the suitability of systems for flue gas discharge in building related combustion installations - Part 1: Installations with a gross heat input below or equal to 130 kW
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
Document History
NEN 2757-1
November 1, 2019
Determination methods of the suitability of systems for flue gas discharge in building related combustion installations - Part 1: Installations with a gross heat input below or equal to 130 kW
A description is not available for this item.
December 1, 2011
Determination methods of the suitability of systems for smoke exhaust in building related combustion installations - Part 1: Installations with a gross heat input below or equal to 130 kW
This standard gives methods to determine which devices the capacity of the smoke outlet is suitable; the suitability of the capacity of the smoke outlet of a certain device on a certain position.