NEN-EN 1057

Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications

inactive
Organization: NEN
Publication Date: 1 May 1993
Status: inactive
ICS Code (Sanitary installations): 91.140.70
ICS Code (Central heating systems): 91.140.10
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 6 mm up to and including 267 mm for; - distributing networks for hot water and cold water; - hot water heating systems, including underfloor heating systems; - domestic gas and liquid fuel distribution; - waste water sanitation. It is also applicable to seamless round copper tubes intended to be preinsulated before use for any of the above purposes.

Document History

March 1, 2010
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm up...
May 1, 2006
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameterr from 6 mm...
September 1, 2004
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameterr from 6 mm...
May 1, 1996
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 6 mm up...
NEN-EN 1057
May 1, 1993
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 6 mm up...
Advertisement