NEN-EN 1057

Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 41
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameterr from 6 mm up to and including 267 mm for: distributing networks for hot water and cold water; hot water heating systems, including panel heating systems (under-floor, wall, overhead); domestic gas and liquid fuel distribution; waste water sanitation. It is also applicable to seamless round copper tubes intended to be pre-insulated before use for any of the above purposes. In comparison with the first edition of EN 1057:1996, the following significant technical changes were made: harmonization of the standard to the Construction Product Directive (CPD) and to the Pressure Equipment Directive (PED); introduction of two new definitions: "permanently marked" and "durably marked"; updating of the definitions regarding soldering, brazing, fusion welding, braze welding and mean diameter; introduction of five new items in Clause 5 "Ordering information" regarding options on tests and documents; due to the process of harmonization to the CPD, introduction of three new characteristics in Clause 6 "Material characteristics" inherent to copper material which are not to be tested; modification of Table 3 "Standardized dimensions"; simplification of Table 6 "Quantitative and qualitative specification for carbon residues": Suppression of the residual and potential carbon and application of the thresholds to the total carbon; text in Clause 8 "Evaluation of conformity" added due to the process of harmonization to the CPD; for permanent and durable markings, specification of their applicability in 12.1 "Marking"; modification of the table in Annex A, introduction of new diameters and wall thicknesses; due to the process of harmonization to the CPD and PED introduction of Annexes ZA and ZB.

Document History

March 1, 2010
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm up...
NEN-EN 1057
May 1, 2006
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameterr from 6 mm...
September 1, 2004
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameterr from 6 mm...
May 1, 1996
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 6 mm up...
May 1, 1993
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 6 mm up...
Advertisement