NEN-EN 12608

Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows - Classification, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 28
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies classifications, requirements and test methods for unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors. This standard applies to profiles in the colour range: L* ≥ 82 (chromaticity coördinate Y ≥ 60);2,5 ≤ a* ≤ 5-5 ≤ b* ≤ 15 when determined according to ISO 7724-3 with the apparatus according to ISO 7724-1 and ISO 7724-2 with the following specifications: - employing CIE Standard illuminant D65 including specular reflectance; - measuring condition 8/d or d/8 (without gloss trap for both).

Document History

June 1, 2003
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods
This European Standard specifies classifications, requirements and test methods for unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors. This standard applies to...
NEN-EN 12608
November 1, 1996
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows - Classification, requirements and test methods
This European Standard specifies classifications, requirements and test methods for unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors. This standard applies to...
Advertisement