NEN-EN 12608
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard specifies classifications, requirements and test methods for unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors. This standard applies to profiles in the colour range: L* ≥ 82 (chromaticity coördinate Y ≥ 60);2,5 ≤ a* ≤ 5-5 ≤ b* ≤ 15 when determined according to ISO 7724-3 with the apparatus according to ISO 7724-1 and ISO 7724-2 with the following specifications: - employing CIE Standard illuminant D65 including specular reflectance; - measuring condition 8/d or d/8 (without gloss trap for both).
Document History