NEN-EN 1279-2

Glass in building - Insulating glass units - Part 2: Long term test method and requirements for moisture penetration

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 29
ICS Code (Other construction materials): 91.100.99
ICS Code (Glass in building): 81.040.20
scope:

This European Standard specifies requirements for moisture penetration and the long term test method for insulating glass units and ensures by means of an adequate evaluation of conformity to this standard that over time: - energy savings are made because the U-value and solar factor do not change significantly; - health is preserved because sound reduction and vision do not change significantly; - safety is provided because mechanical resistance does not change significantly. It covers additional characteristics that are of importance for trade. Marking conditions are included. For glass products with electrical wiring or connections for e.g. alarm or heating purposes, this standard covers only wiring subject for electrical potential difference to earth less than 50 V a.c. or less than 75 V d.c. The main intended uses of the insulating glass units are installations in buildings and constructions such as in windows, doors, curtain walling, roofs and partitions where there exists protection against direct ultraviolet radiation at the edges.

Document History

July 1, 2015
Glass in building - Insulating glass units - Part 2: Long term test method and requirements for moisture penetration
This European Standard describes the test method for the determination of moisture penetration index and specifies the requirements for limit values for insulating glass units made a) in accordance...
December 1, 2002
Glass in building - Insulating glass units - Part 2: Long term test method and requirements for moisture penetration
This European Standard specifies requirements for moisture penetration and the long term test method for insulating glass units and ensures by means of an adequate evaluation of conformity to this...
NEN-EN 1279-2
January 1, 1997
Glass in building - Insulating glass units - Part 2: Long term test method and requirements for moisture penetration
This European Standard specifies requirements for moisture penetration and the long term test method for insulating glass units and ensures by means of an adequate evaluation of conformity to this...
January 1, 1994
Insulating glass units - Part 2: Type test on air-filled insulating glass units
This part of the standard concerns type testing on air-filled insulating glass units and gives the requirements and method of test for edge seal durability in respect of the moisture penetration. For...
Advertisement