NEN-EN 1279-2

Insulating glass units - Part 2: Type test on air-filled insulating glass units

inactive
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
ICS Code (Glass in building): 81.040.20
scope:

This part of the standard concerns type testing on air-filled insulating glass units and gives the requirements and method of test for edge seal durability in respect of the moisture penetration. For gas-filled insulating glass units, additional requirements and methods of test are described in part 3 of this standard. In part 2 of this standard, the whole range of insulating glass units within one type of unit is represented by test samples consisting of 2 sheets of 4 mm flat clear float glass, length 500 mm, width 350 mm, gap 12 mm, air filled. When this test is carried out in conjunction with part 3 of this standard, the gap may be gas-filled.

Document History

July 1, 2015
Glass in building - Insulating glass units - Part 2: Long term test method and requirements for moisture penetration
This European Standard describes the test method for the determination of moisture penetration index and specifies the requirements for limit values for insulating glass units made a) in accordance...
December 1, 2002
Glass in building - Insulating glass units - Part 2: Long term test method and requirements for moisture penetration
This European Standard specifies requirements for moisture penetration and the long term test method for insulating glass units and ensures by means of an adequate evaluation of conformity to this...
January 1, 1997
Glass in building - Insulating glass units - Part 2: Long term test method and requirements for moisture penetration
This European Standard specifies requirements for moisture penetration and the long term test method for insulating glass units and ensures by means of an adequate evaluation of conformity to this...
NEN-EN 1279-2
January 1, 1994
Insulating glass units - Part 2: Type test on air-filled insulating glass units
This part of the standard concerns type testing on air-filled insulating glass units and gives the requirements and method of test for edge seal durability in respect of the moisture penetration. For...
Advertisement