NEN-EN 13299

Fertilizers - Determination of flow rate

active, Most Current
Organization: NEN
Publication Date: 1 March 2000
Status: active
Page Count: 13
ICS Code (Fertilizers): 65.080
scope:

Specifies a method for the determination of the flow rate of free flowing solid fertilizers. The method is not applicable to powder materials (<0,5 mm) or liming materials.

Document History

NEN-EN 13299
March 1, 2000
Fertilizers - Determination of flow rate
Specifies a method for the determination of the flow rate of free flowing solid fertilizers. The method is not applicable to powder materials (<0,5 mm) or liming materials.
September 1, 1998
Fertilizers - Determination of flow rate
Specifies a method for the determination of the flow rate of free flowing solid fertilizers. The method is not applicable to powder materials (<0,5 mm) or liming materials.
Advertisement