NEN-EN 13299
Fertilizers - Determination of flow rate
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Fertilizers): | 65.080 |
scope:
Specifies a method for the determination of the flow rate of free flowing solid fertilizers. The method is not applicable to powder materials (<0,5 mm) or liming materials.
Document History
March 1, 2000
Fertilizers - Determination of flow rate
Specifies a method for the determination of the flow rate of free flowing solid fertilizers. The method is not applicable to powder materials (<0,5 mm) or liming materials.
NEN-EN 13299
September 1, 1998
Fertilizers - Determination of flow rate
Specifies a method for the determination of the flow rate of free flowing solid fertilizers. The method is not applicable to powder materials (<0,5 mm) or liming materials.