NEN-EN 1329-1
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 1: General
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1994 |
| Status: | inactive |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of soil and waste discharge (low and high temperature) inside buildings (marked with "B") and for soil and waste discharge systems for both inside buildings and buried in ground within the building structure (marked with "BD").
Document History
December 1, 2020
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
September 1, 2019
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
November 20, 2016
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
February 1, 2014
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
NEN-EN 1329 specifies the requirements for solid wall unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and the system intended for: - soil and waste discharge applications (low and high...
June 1, 2013
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
NEN-EN 1329 specifies the requirements for solid wall unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and the system intended for: - soil and waste discharge applications (low and high...
February 1, 1999
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of soil and waste discharge (low and high temperature) inside...
NEN-EN 1329-1
March 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 1: General
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of soil and waste discharge (low and high temperature) inside...