NEN-EN 1329-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system

inactive
Organization: NEN
Publication Date: 1 September 2019
Status: inactive
Page Count: 50
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems intended for soil and waste discharge applications (low and high temperature):

- inside buildings (application area code "B");

- for both inside buildings and buried in ground within the building structure (application area code "BD").

NOTE 1 The intended use is reflected in the marking of products by "B" or "BD".

NOTE 2 Multilayer pipes with different formulations throughout the wall and foamed core pipes are covered by EN 1453-1 [1].

NOTE 3 For use buried in ground within the building structure are intended only those components (marked with "BD") with nominal outside diameters equal to or greater than 75 mm.

NOTE 4 EN 476 [2] specifies the general requirements for components used in discharge pipes, drains and sewers for gravity systems. Pipes and fittings conforming to this standard fully meet these requirements.

This document is also applicable to PVC-U pipes, fittings and the system intended for the following purposes:

- ventilating part of the pipework in association with discharge applications;

- rainwater pipework within the building structure.

This document also specifies the test parameters for the test method that are referred to.

This document covers a range of nominal sizes, a range of pipes and fittings series and gives recommendations concerning colours.

NOTE 5 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.

For external above ground application additional requirements depending on the climate should be agreed between the manufacturer and the user.

NOTE 6 Pipes, fittings and other components conforming to any of the plastics product standards listed in Annex B can be used with pipes and fittings conforming to this document, provided they conform to the requirements for joint dimensions given in Clause 6 and to the requirements of Table 25.

Document History

December 1, 2020
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
NEN-EN 1329-1
September 1, 2019
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
November 20, 2016
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
February 1, 2014
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
NEN-EN 1329 specifies the requirements for solid wall unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and the system intended for: - soil and waste discharge applications (low and high...
June 1, 2013
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
NEN-EN 1329 specifies the requirements for solid wall unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and the system intended for: - soil and waste discharge applications (low and high...
February 1, 1999
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of soil and waste discharge (low and high temperature) inside...
March 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 1: General
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of soil and waste discharge (low and high temperature) inside...

References

Advertisement