NEN-EN 13588

Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test

inactive
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 22
ICS Code (Road construction materials): 93.080.20
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (- 10 °C) to (+ 80 °C) and for expressing the relationship between cohesion and temperature. This method is applicable for pure bitumen, modified bitumen and fluxed bitumen; in the case of fluxed bitumen, the test can be performed on the binder containing fluxant or on binder from which the solvent has been removed. For bitumen emulsions, the test is carried out on the residual binder obtained after recovery and the method used to recover the binder should be reported.

Document History

November 1, 2017
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
NEN-EN 13588 specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (+ 10 °C) to (+ 70 °C) and for expressing the relationship between cohesion and...
October 1, 2016
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (- 10 °C) to (+ 80 °C) and for expressing the relationship between cohesion...
December 1, 2014
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (- 10 °C) to (+ 80 °C) and for expressing the relationship between cohesion...
NEN-EN 13588
March 1, 2008
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (- 10 °C) to (+ 80 °C) and for expressing the relationship between cohesion...
February 1, 2004
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of -20 °C to 80 °C and for expressing the relationship between cohesion and...
September 1, 1999
Bitumen and bituminous binders - Determination of cohesion of bituminous binders for surface dressings
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of -20 °C to 80 °C and for expressing the relationship between cohesion and...
Advertisement