NEN-EN 13588

Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Road construction materials): 93.080.20
ICS Code (Binders. Sealing materials): 91.100.50
scope:

NEN-EN 13588 specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (+ 10 °C) to (+ 70 °C) and for expressing the relationship between cohesion and temperature. In the case of cut-back and fluxed bituminous binders and for bituminous emulsions, the tested binder may be the result of a specific distillation, recovery and/or stabilization procedure.

Document History

NEN-EN 13588
November 1, 2017
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
NEN-EN 13588 specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (+ 10 °C) to (+ 70 °C) and for expressing the relationship between cohesion and...
October 1, 2016
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (- 10 °C) to (+ 80 °C) and for expressing the relationship between cohesion...
December 1, 2014
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (- 10 °C) to (+ 80 °C) and for expressing the relationship between cohesion...
March 1, 2008
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of (- 10 °C) to (+ 80 °C) and for expressing the relationship between cohesion...
February 1, 2004
Bitumen and bituminous binders - Determination of cohesion of bituminous binders with pendulum test
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of -20 °C to 80 °C and for expressing the relationship between cohesion and...
September 1, 1999
Bitumen and bituminous binders - Determination of cohesion of bituminous binders for surface dressings
This European Standard specifies a method for measuring the cohesion of bituminous binders at temperatures in the range of -20 °C to 80 °C and for expressing the relationship between cohesion and...
Advertisement